Capital Lighting, Inc. 1308-03-32 Exterior -Hanging 416054

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Outdoor Pendant UPC: 093185028686 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Outdoor Pendant UPC: 093185028686 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1308-03-32 Exterior -Hanging - 416054 - Capital Lighting, Inc.
Columbus, OH, USA
1308-03-32 Exterior -Hanging
416054
1308-03-32 Exterior -Hanging 416054
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Outdoor Pendant UPC: 093185028686 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Outdoor Pendant
UPC: 093185028686
Category: Outdoor Pendants
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416054
Product Name 1308-03-32 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details