Capital Lighting, Inc. 17001-01-41 Exterior -Wall Mount 416050

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Lantern UPC: 093185028822 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Lantern UPC: 093185028822 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17001-01-41 Exterior -Wall Mount - 416050 - Capital Lighting, Inc.
Columbus, OH, USA
17001-01-41 Exterior -Wall Mount
416050
17001-01-41 Exterior -Wall Mount 416050
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Lantern UPC: 093185028822 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 13.25
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Lantern
UPC: 093185028822
Category: Fluorescent Outdoor Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416050
Product Name 17001-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details