Capital Lighting, Inc. 1219-01-32 Exterior -Wall Mount 416028

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185028617 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185028617 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1219-01-32 Exterior -Wall Mount - 416028 - Capital Lighting, Inc.
Columbus, OH, USA
1219-01-32 Exterior -Wall Mount
416028
1219-01-32 Exterior -Wall Mount 416028
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185028617 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 093185028617
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416028
Product Name 1219-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details