Capital Lighting, Inc. 1099-01-32 Exterior -Wall Mount 416027

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028372 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028372 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1099-01-32 Exterior -Wall Mount - 416027 - Capital Lighting, Inc.
Columbus, OH, USA
1099-01-32 Exterior -Wall Mount
416027
1099-01-32 Exterior -Wall Mount 416027
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028372 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028372
Category: Outdoor Wall Lighting
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416027
Product Name 1099-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details