Capital Lighting, Inc. 1107-03-32 Exterior -Wall Mount 416023

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Outdoor Wall Sconce UPC: 093185028426 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Outdoor Wall Sconce UPC: 093185028426 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1107-03-32 Exterior -Wall Mount - 416023 - Capital Lighting, Inc.
Columbus, OH, USA
1107-03-32 Exterior -Wall Mount
416023
1107-03-32 Exterior -Wall Mount 416023
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Outdoor Wall Sconce UPC: 093185028426 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185028426
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416023
Product Name 1107-03-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details