Capital Lighting, Inc. 10030-01-32 Exterior -Post/Pier Head 416018

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Post Light UPC: 093185027931 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Post Light UPC: 093185027931 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10030-01-32 Exterior -Post/Pier Head - 416018 - Capital Lighting, Inc.
Columbus, OH, USA
10030-01-32 Exterior -Post/Pier Head
416018
10030-01-32 Exterior -Post/Pier Head 416018
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Post Light UPC: 093185027931 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Outdoor Post Light
UPC: 093185027931
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416018
Product Name 10030-01-32 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details