Capital Lighting, Inc. 10022-01-32 Exterior -Wall Mount 416017

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 7.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002440 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 7.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002440 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10022-01-32 Exterior -Wall Mount - 416017 - Capital Lighting, Inc.
Columbus, OH, USA
10022-01-32 Exterior -Wall Mount
416017
10022-01-32 Exterior -Wall Mount 416017
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 7.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002440 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 7.5
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185002440
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416017
Product Name 10022-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details