Capital Lighting, Inc. 10024-01-32 Exterior -Wall Mount 416016

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027856 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027856 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10024-01-32 Exterior -Wall Mount - 416016 - Capital Lighting, Inc.
Columbus, OH, USA
10024-01-32 Exterior -Wall Mount
416016
10024-01-32 Exterior -Wall Mount 416016
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027856 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Extension: 12
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027856
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416016
Product Name 10024-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details