Capital Lighting, Inc. 10026-01-32 Exterior -Hanging 416011

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Pendant Light UPC: 093185027870 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Pendant Light UPC: 093185027870 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
10026-01-32 Exterior -Hanging - 416011 - Capital Lighting, Inc.
Columbus, OH, USA
10026-01-32 Exterior -Hanging
416011
10026-01-32 Exterior -Hanging 416011
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Pendant Light UPC: 093185027870 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Outdoor Pendant Light
UPC: 093185027870
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416011
Product Name 10026-01-32 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details