Capital Lighting, Inc. 1038-01-41 Exterior -Wall Mount 416007

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185028198 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185028198 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1038-01-41 Exterior -Wall Mount - 416007 - Capital Lighting, Inc.
Columbus, OH, USA
1038-01-41 Exterior -Wall Mount
416007
1038-01-41 Exterior -Wall Mount 416007
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185028198 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028198
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416007
Product Name 1038-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details