Capital Lighting, Inc. 1038-04-41 Exterior -Wall Mount 416006

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.50 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Outdoor Wall Sconce UPC: 093185028211 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.50 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Outdoor Wall Sconce UPC: 093185028211 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1038-04-41 Exterior -Wall Mount - 416006 - Capital Lighting, Inc.
Columbus, OH, USA
1038-04-41 Exterior -Wall Mount
416006
1038-04-41 Exterior -Wall Mount 416006
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.50 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Outdoor Wall Sconce UPC: 093185028211 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.50
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Sienna
Product Name: Four Light Outdoor Wall Sconce
UPC: 093185028211
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416006
Product Name 1038-04-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details