Capital Lighting, Inc. N6076-194 Mid. Chandeliers-Glass Up 415989

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Other Weight: 32.64 Product Name: Six Light Chandelier UPC: 840254033160 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Other Weight: 32.64 Product Name: Six Light Chandelier UPC: 840254033160 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6076-194 Mid. Chandeliers-Glass Up - 415989 - Capital Lighting, Inc.
Columbus, OH, USA
N6076-194 Mid. Chandeliers-Glass Up
415989
N6076-194 Mid. Chandeliers-Glass Up 415989
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Other Weight: 32.64 Product Name: Six Light Chandelier UPC: 840254033160 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 25
Finish: Other
Weight: 32.64
Product Name: Six Light Chandelier
UPC: 840254033160
Category: Chandelier
Glass: Vidrio Artistico
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415989
Product Name N6076-194 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details