Capital Lighting, Inc. N6482-270 Sconces-Wall Torchieres 415984

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 65.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Other Weight: 10.23 Product Name: Two Light Wall Torchiere UPC: 840254033931 Category: Torchiere Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 65.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Other Weight: 10.23 Product Name: Two Light Wall Torchiere UPC: 840254033931 Category: Torchiere Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6482-270 Sconces-Wall Torchieres - 415984 - Capital Lighting, Inc.
Columbus, OH, USA
N6482-270 Sconces-Wall Torchieres
415984
N6482-270 Sconces-Wall Torchieres 415984
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 65.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Other Weight: 10.23 Product Name: Two Light Wall Torchiere UPC: 840254033931 Category: Torchiere Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 65.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Other
Weight: 10.23
Product Name: Two Light Wall Torchiere
UPC: 840254033931
Category: Torchiere
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415984
Product Name N6482-270 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details