Capital Lighting, Inc. MC410F Lamps-Floor Lamps 415972

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Patina Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728135006 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Patina Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728135006 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC410F Lamps-Floor Lamps - 415972 - Capital Lighting, Inc.
Columbus, OH, USA
MC410F Lamps-Floor Lamps
415972
MC410F Lamps-Floor Lamps 415972
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Patina Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728135006 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze Patina
Weight: 30
Product Name: Two Light Floor Lamp
UPC: 611728135006
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415972
Product Name MC410F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details