Capital Lighting, Inc. N2494-270 Bathroom Fixtures-Four Lights 415955

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Other Weight: 17.16 Product Name: Four Light Bath Fixture UPC: 840254034037 Category: Bath Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Other Weight: 17.16 Product Name: Four Light Bath Fixture UPC: 840254034037 Category: Bath Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2494-270 Bathroom Fixtures-Four Lights - 415955 - Capital Lighting, Inc.
Columbus, OH, USA
N2494-270 Bathroom Fixtures-Four Lights
415955
N2494-270 Bathroom Fixtures-Four Lights 415955
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Other Weight: 17.16 Product Name: Four Light Bath Fixture UPC: 840254034037 Category: Bath Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 13.75
Length 13.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Other
Weight: 17.16
Product Name: Four Light Bath Fixture
UPC: 840254034037
Category: Bath
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415955
Product Name N2494-270 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details