Capital Lighting, Inc. 110-3MT Mini Pendants-3 Light Cluster 415878

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003870 Category: Pendant Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003870 Category: Pendant Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
110-3MT Mini Pendants-3 Light Cluster - 415878 - Capital Lighting, Inc.
Columbus, OH, USA
110-3MT Mini Pendants-3 Light Cluster
415878
110-3MT Mini Pendants-3 Light Cluster 415878
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003870 Category: Pendant Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119003870
Category: Pendant
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415878
Product Name 110-3MT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details