Capital Lighting, Inc. 113-1ES Sconces-Single Glass 415863

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113104 Category: Sconce Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113104 Category: Sconce Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
113-1ES Sconces-Single Glass - 415863 - Capital Lighting, Inc.
Columbus, OH, USA
113-1ES Sconces-Single Glass
415863
113-1ES Sconces-Single Glass 415863
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113104 Category: Sconce Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Wall Bracket
UPC: 748119113104
Category: Sconce
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415863
Product Name 113-1ES Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details