Capital Lighting, Inc. 113-1MT Sconces-Single Glass 415860

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113166 Category: Sconce Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113166 Category: Sconce Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
113-1MT Sconces-Single Glass - 415860 - Capital Lighting, Inc.
Columbus, OH, USA
113-1MT Sconces-Single Glass
415860
113-1MT Sconces-Single Glass 415860
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113166 Category: Sconce Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 11
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Wall Bracket
UPC: 748119113166
Category: Sconce
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415860
Product Name 113-1MT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details