Capital Lighting, Inc. 1510/1 Sconces-Pocket 415852

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Silver Leaf Weight: 7 Product Name: One Light Sconce UPC: 748119151014 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Silver Leaf Weight: 7 Product Name: One Light Sconce UPC: 748119151014 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1510/1 Sconces-Pocket - 415852 - Capital Lighting, Inc.
Columbus, OH, USA
1510/1 Sconces-Pocket
415852
1510/1 Sconces-Pocket 415852
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Silver Leaf Weight: 7 Product Name: One Light Sconce UPC: 748119151014 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Silver Leaf
Weight: 7
Product Name: One Light Sconce
UPC: 748119151014
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415852
Product Name 1510/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details