Capital Lighting, Inc. 1478/2CRW Sconces-Double Glass 415850

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011417 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011417 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
1478/2CRW Sconces-Double Glass - 415850 - Capital Lighting, Inc.
Columbus, OH, USA
1478/2CRW Sconces-Double Glass
415850
1478/2CRW Sconces-Double Glass 415850
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011417 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Sconce
UPC: 748119011417
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415850
Product Name 1478/2CRW Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details