Capital Lighting, Inc. 110-6MT Island/Pool Table-4 Light + 415840

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119003955 Category: Pendant Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119003955 Category: Pendant Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
110-6MT Island/Pool Table-4 Light + - 415840 - Capital Lighting, Inc.
Columbus, OH, USA
110-6MT Island/Pool Table-4 Light +
415840
110-6MT Island/Pool Table-4 Light + 415840
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119003955 Category: Pendant Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Six Light Pendant
UPC: 748119003955
Category: Pendant
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415840
Product Name 110-6MT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details