Capital Lighting, Inc. 140-6FR Mini Pendants-4+Light Cluster 415829

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004174 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004174 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
140-6FR Mini Pendants-4+Light Cluster - 415829 - Capital Lighting, Inc.
Columbus, OH, USA
140-6FR Mini Pendants-4+Light Cluster
415829
140-6FR Mini Pendants-4+Light Cluster 415829
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004174 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 16.00
Extension: 18
Bulb
Qty: 6
Wattage: 75
Finish: Satin Nickel
Product Name: Six Light Pendant
UPC: 748119004174
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415829
Product Name 140-6FR Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details