Capital Lighting, Inc. 1474/1CAR Mini Pendants-Rod 415822

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004341 Category: Pendant Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004341 Category: Pendant Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1474/1CAR Mini Pendants-Rod - 415822 - Capital Lighting, Inc.
Columbus, OH, USA
1474/1CAR Mini Pendants-Rod
415822
1474/1CAR Mini Pendants-Rod 415822
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004341 Category: Pendant Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119004341
Category: Pendant
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415822
Product Name 1474/1CAR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details