Capital Lighting, Inc. 1351-PN Sconces-Single Glass 415788

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134096908 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134096908 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1351-PN Sconces-Single Glass - 415788 - Capital Lighting, Inc.
Columbus, OH, USA
1351-PN Sconces-Single Glass
415788
1351-PN Sconces-Single Glass 415788
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134096908 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134096908
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415788
Product Name 1351-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details