Capital Lighting, Inc. P478-077 Lamps-Swing Arm-Wall 415766

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.25 Extension: 21 Bulb Type: Medium/LED Qty: 1 Wattage: 3 Finish: Chrome Weight: 6.27 Product Name: Two Swing Arm Wall Sconce Category: Wall Lamp Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.25 Extension: 21 Bulb Type: Medium/LED Qty: 1 Wattage: 3 Finish: Chrome Weight: 6.27 Product Name: Two Swing Arm Wall Sconce Category: Wall Lamp Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P478-077 Lamps-Swing Arm-Wall - 415766 - Capital Lighting, Inc.
Columbus, OH, USA
P478-077 Lamps-Swing Arm-Wall
415766
P478-077 Lamps-Swing Arm-Wall 415766
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.25 Extension: 21 Bulb Type: Medium/LED Qty: 1 Wattage: 3 Finish: Chrome Weight: 6.27 Product Name: Two Swing Arm Wall Sconce Category: Wall Lamp Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.25
Extension: 21
Bulb
Type: Medium/LED
Qty: 1
Wattage: 3
Finish: Chrome
Weight: 6.27
Product Name: Two Swing Arm Wall Sconce
Category: Wall Lamp
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415766
Product Name P478-077 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details