Capital Lighting, Inc. P477-077 Lamps-Swing Arm-Wall 415764

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 7 Bulb Type: Medium/LED Qty: 1 Wattage: 3 Finish: Chrome Weight: 6.2 Product Name: Two Wall Sconce Category: Wall Lamp Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 7 Bulb Type: Medium/LED Qty: 1 Wattage: 3 Finish: Chrome Weight: 6.2 Product Name: Two Wall Sconce Category: Wall Lamp Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P477-077 Lamps-Swing Arm-Wall - 415764 - Capital Lighting, Inc.
Columbus, OH, USA
P477-077 Lamps-Swing Arm-Wall
415764
P477-077 Lamps-Swing Arm-Wall 415764
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 7 Bulb Type: Medium/LED Qty: 1 Wattage: 3 Finish: Chrome Weight: 6.2 Product Name: Two Wall Sconce Category: Wall Lamp Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 7
Bulb
Type: Medium/LED
Qty: 1
Wattage: 3
Finish: Chrome
Weight: 6.2
Product Name: Two Wall Sconce
Category: Wall Lamp
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415764
Product Name P477-077 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details