Capital Lighting, Inc. 1172-PN Bathroom Fixtures-Two Lights 415758

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134097936 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134097936 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1172-PN Bathroom Fixtures-Two Lights - 415758 - Capital Lighting, Inc.
Columbus, OH, USA
1172-PN Bathroom Fixtures-Two Lights
415758
1172-PN Bathroom Fixtures-Two Lights 415758
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134097936 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134097936
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415758
Product Name 1172-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details