Capital Lighting, Inc. 1171-SN Sconces-Single Glass 415755

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134097912 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134097912 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1171-SN Sconces-Single Glass - 415755 - Capital Lighting, Inc.
Columbus, OH, USA
1171-SN Sconces-Single Glass
415755
1171-SN Sconces-Single Glass 415755
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134097912 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134097912
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415755
Product Name 1171-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details