Capital Lighting, Inc. P879-077 Mid. Chandeliers-Glass Up 415725

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 36.50 Bulb Type: G9 Qty: 21 Wattage: 25 Finish: Chrome Weight: 14.74 Product Name: 21 Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 36.50 Bulb Type: G9 Qty: 21 Wattage: 25 Finish: Chrome Weight: 14.74 Product Name: 21 Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P879-077 Mid. Chandeliers-Glass Up - 415725 - Capital Lighting, Inc.
Columbus, OH, USA
P879-077 Mid. Chandeliers-Glass Up
415725
P879-077 Mid. Chandeliers-Glass Up 415725
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 36.50 Bulb Type: G9 Qty: 21 Wattage: 25 Finish: Chrome Weight: 14.74 Product Name: 21 Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 36.50
Bulb
Type: G9
Qty: 21
Wattage: 25
Finish: Chrome
Weight: 14.74
Product Name: 21 Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415725
Product Name P879-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details