Capital Lighting, Inc. 5503-SN Bathroom Fixtures-Three Lights 415699

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019549 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019549 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5503-SN Bathroom Fixtures-Three Lights - 415699 - Capital Lighting, Inc.
Columbus, OH, USA
5503-SN Bathroom Fixtures-Three Lights
415699
5503-SN Bathroom Fixtures-Three Lights 415699
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019549 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134019549
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415699
Product Name 5503-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details