Capital Lighting, Inc. 5505-SN Bathroom Fixtures-Five+Lights 415697

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134019600 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134019600 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5505-SN Bathroom Fixtures-Five+Lights - 415697 - Capital Lighting, Inc.
Columbus, OH, USA
5505-SN Bathroom Fixtures-Five+Lights
415697
5505-SN Bathroom Fixtures-Five+Lights 415697
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134019600 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 18
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134019600
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415697
Product Name 5505-SN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details