Capital Lighting, Inc. 6111-OB Sconces-Single Candle 415695

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008550 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008550 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6111-OB Sconces-Single Candle - 415695 - Capital Lighting, Inc.
Columbus, OH, USA
6111-OB Sconces-Single Candle
415695
6111-OB Sconces-Single Candle 415695
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008550 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134008550
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415695
Product Name 6111-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details