Capital Lighting, Inc. 6019-PN Mid. Chandeliers-Candle 415690

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134096816 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134096816 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6019-PN Mid. Chandeliers-Candle - 415690 - Capital Lighting, Inc.
Columbus, OH, USA
6019-PN Mid. Chandeliers-Candle
415690
6019-PN Mid. Chandeliers-Candle 415690
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134096816 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 806134096816
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415690
Product Name 6019-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details