Capital Lighting, Inc. 7141-AN Sconces-Single Glass 415670

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134008604 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134008604 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7141-AN Sconces-Single Glass - 415670 - Capital Lighting, Inc.
Columbus, OH, USA
7141-AN Sconces-Single Glass
415670
7141-AN Sconces-Single Glass 415670
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134008604 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134008604
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415670
Product Name 7141-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details