Capital Lighting, Inc. 9812-PN Mini Pendants-Rod 415667

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 67.50 Length 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134097189 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 67.50 Length 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134097189 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9812-PN Mini Pendants-Rod - 415667 - Capital Lighting, Inc.
Columbus, OH, USA
9812-PN Mini Pendants-Rod
415667
9812-PN Mini Pendants-Rod 415667
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 67.50 Length 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134097189 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 67.50
Length 67.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 806134097189
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415667
Product Name 9812-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details