Capital Lighting, Inc. 953-AGB Bathroom Fixtures-Four Lights 415642

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.50 Extension: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134036478 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.50 Extension: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134036478 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
953-AGB Bathroom Fixtures-Four Lights - 415642 - Capital Lighting, Inc.
Columbus, OH, USA
953-AGB Bathroom Fixtures-Four Lights
415642
953-AGB Bathroom Fixtures-Four Lights 415642
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.50 Extension: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134036478 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 30.50
Extension: 4.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 13
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134036478
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415642
Product Name 953-AGB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details