Capital Lighting, Inc. 8991-DB Sconces-Single Glass 415640

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134094447 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134094447 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8991-DB Sconces-Single Glass - 415640 - Capital Lighting, Inc.
Columbus, OH, USA
8991-DB Sconces-Single Glass
415640
8991-DB Sconces-Single Glass 415640
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134094447 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Distressed Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134094447
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415640
Product Name 8991-DB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details