Capital Lighting, Inc. F607870 Flush Mounts-Other 415575

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 3.7 Product Name: One Light Ceiling UPC: 742546090410 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 3.7 Product Name: One Light Ceiling UPC: 742546090410 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607870 Flush Mounts-Other - 415575 - Capital Lighting, Inc.
Columbus, OH, USA
F607870 Flush Mounts-Other
415575
F607870 Flush Mounts-Other 415575
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 3.7 Product Name: One Light Ceiling UPC: 742546090410 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Merlot Bronze
Weight: 3.7
Product Name: One Light Ceiling
UPC: 742546090410
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415575
Product Name F607870 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details