Capital Lighting, Inc. F607770 Flush Mounts-Other 415573

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.93 Product Name: One Light Ceiling UPC: 742546090397 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.93 Product Name: One Light Ceiling UPC: 742546090397 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607770 Flush Mounts-Other - 415573 - Capital Lighting, Inc.
Columbus, OH, USA
F607770 Flush Mounts-Other
415573
F607770 Flush Mounts-Other 415573
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.93 Product Name: One Light Ceiling UPC: 742546090397 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 2.93
Product Name: One Light Ceiling
UPC: 742546090397
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415573
Product Name F607770 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details