Capital Lighting, Inc. F607859U Flush Mounts-Other 415572

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Aluminum Weight: 4.14 Product Name: One Light Ceiling UPC: 742546041986 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Aluminum Weight: 4.14 Product Name: One Light Ceiling UPC: 742546041986 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607859U Flush Mounts-Other - 415572 - Capital Lighting, Inc.
Columbus, OH, USA
F607859U Flush Mounts-Other
415572
F607859U Flush Mounts-Other 415572
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Aluminum Weight: 4.14 Product Name: One Light Ceiling UPC: 742546041986 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Aluminum
Weight: 4.14
Product Name: One Light Ceiling
UPC: 742546041986
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415572
Product Name F607859U Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details