Capital Lighting, Inc. F607770U Flush Mounts-Other 415571

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.37 Product Name: One Light Ceiling UPC: 742546090403 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.37 Product Name: One Light Ceiling UPC: 742546090403 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607770U Flush Mounts-Other - 415571 - Capital Lighting, Inc.
Columbus, OH, USA
F607770U Flush Mounts-Other
415571
F607770U Flush Mounts-Other 415571
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.37 Product Name: One Light Ceiling UPC: 742546090403 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Merlot Bronze
Weight: 3.37
Product Name: One Light Ceiling
UPC: 742546090403
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415571
Product Name F607770U Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details