Capital Lighting, Inc. F844141U Exterior -Wall Mt./Flush 415569

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 5.5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Vista Silver Weight: 15.43 Product Name: Two Light Outdoor Wall UPC: 742546046172 Category: Outdoor Wall Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 5.5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Vista Silver Weight: 15.43 Product Name: Two Light Outdoor Wall UPC: 742546046172 Category: Outdoor Wall Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F844141U Exterior -Wall Mt./Flush - 415569 - Capital Lighting, Inc.
Columbus, OH, USA
F844141U Exterior -Wall Mt./Flush
415569
F844141U Exterior -Wall Mt./Flush 415569
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 5.5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Vista Silver Weight: 15.43 Product Name: Two Light Outdoor Wall UPC: 742546046172 Category: Outdoor Wall Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Extension: 5.5
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Vista Silver
Weight: 15.43
Product Name: Two Light Outdoor Wall
UPC: 742546046172
Category: Outdoor Wall
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415569
Product Name F844141U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details