Capital Lighting, Inc. F846019U Exterior -Wall Mt./Flush 415567

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Black Weight: 7.72 Product Name: Two Light Outdoor Wall UPC: 742546046189 Category: Outdoor Wall Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Black Weight: 7.72 Product Name: Two Light Outdoor Wall UPC: 742546046189 Category: Outdoor Wall Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F846019U Exterior -Wall Mt./Flush - 415567 - Capital Lighting, Inc.
Columbus, OH, USA
F846019U Exterior -Wall Mt./Flush
415567
F846019U Exterior -Wall Mt./Flush 415567
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Black Weight: 7.72 Product Name: Two Light Outdoor Wall UPC: 742546046189 Category: Outdoor Wall Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Black
Weight: 7.72
Product Name: Two Light Outdoor Wall
UPC: 742546046189
Category: Outdoor Wall
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415567
Product Name F846019U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details