Capital Lighting, Inc. F852111 Exterior -Wall Mount 415565

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 10.8 Product Name: One Light Outdoor Wall UPC: 742546046455 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 10.8 Product Name: One Light Outdoor Wall UPC: 742546046455 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F852111 Exterior -Wall Mount - 415565 - Capital Lighting, Inc.
Columbus, OH, USA
F852111 Exterior -Wall Mount
415565
F852111 Exterior -Wall Mount 415565
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 10.8 Product Name: One Light Outdoor Wall UPC: 742546046455 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze TDL
Weight: 10.8
Product Name: One Light Outdoor Wall
UPC: 742546046455
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415565
Product Name F852111 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details