Capital Lighting, Inc. F849568NV Exterior -Wall Mount 415560

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Weight: 4.62 Product Name: Two Light Outdoor Wall UPC: 742546046424 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Weight: 4.62 Product Name: Two Light Outdoor Wall UPC: 742546046424 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F849568NV Exterior -Wall Mount - 415560 - Capital Lighting, Inc.
Columbus, OH, USA
F849568NV Exterior -Wall Mount
415560
F849568NV Exterior -Wall Mount 415560
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Weight: 4.62 Product Name: Two Light Outdoor Wall UPC: 742546046424 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Bronze
Weight: 4.62
Product Name: Two Light Outdoor Wall
UPC: 742546046424
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415560
Product Name F849568NV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details