Capital Lighting, Inc. F844119U Exterior -Wall Mt./Flush 415548

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 5.5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Black Weight: 15.43 Product Name: Two Light Outdoor Wall UPC: 742546046165 Category: Outdoor Wall Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 5.5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Black Weight: 15.43 Product Name: Two Light Outdoor Wall UPC: 742546046165 Category: Outdoor Wall Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F844119U Exterior -Wall Mt./Flush - 415548 - Capital Lighting, Inc.
Columbus, OH, USA
F844119U Exterior -Wall Mt./Flush
415548
F844119U Exterior -Wall Mt./Flush 415548
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 5.5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Black Weight: 15.43 Product Name: Two Light Outdoor Wall UPC: 742546046165 Category: Outdoor Wall Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Extension: 5.5
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Black
Weight: 15.43
Product Name: Two Light Outdoor Wall
UPC: 742546046165
Category: Outdoor Wall
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415548
Product Name F844119U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details