Capital Lighting, Inc. F854010 Exterior -Wall Mt./Flush 415536

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042136 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042136 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854010 Exterior -Wall Mt./Flush - 415536 - Capital Lighting, Inc.
Columbus, OH, USA
F854010 Exterior -Wall Mt./Flush
415536
F854010 Exterior -Wall Mt./Flush 415536
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042136 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 7.92
Product Name: One Light Outdoor Wall
UPC: 742546042136
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415536
Product Name F854010 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details