Capital Lighting, Inc. F854010E1 Exterior -Wall Mt./Flush 415534

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042143 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042143 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854010E1 Exterior -Wall Mt./Flush - 415534 - Capital Lighting, Inc.
Columbus, OH, USA
F854010E1 Exterior -Wall Mt./Flush
415534
F854010E1 Exterior -Wall Mt./Flush 415534
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042143 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Graphite
Weight: 7.92
Product Name: One Light Outdoor Wall
UPC: 742546042143
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415534
Product Name F854010E1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details