Capital Lighting, Inc. 5108-HB Sconces-Metal 415489

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Historic Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134096342 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Historic Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134096342 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5108-HB Sconces-Metal - 415489 - Capital Lighting, Inc.
Columbus, OH, USA
5108-HB Sconces-Metal
415489
5108-HB Sconces-Metal 415489
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Historic Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134096342 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Historic Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134096342
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415489
Product Name 5108-HB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details