Capital Lighting, Inc. 5203-OB Sconces-Triple Candle 415485

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.75 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134098230 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.75 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134098230 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5203-OB Sconces-Triple Candle - 415485 - Capital Lighting, Inc.
Columbus, OH, USA
5203-OB Sconces-Triple Candle
415485
5203-OB Sconces-Triple Candle 415485
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.75 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134098230 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 23.75
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Three Light Wall Sconce
UPC: 806134098230
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415485
Product Name 5203-OB Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details